ByteSpeed ByteSpeed BM650 Mini-ITX All-In-One Solution

Description
The ByteSpeed all-in-one stand with the BM650 Mini-ITX is a perfect ergonomic solution for space-constrained areas, enabling you to mount both a CPU and display while providing effortless height adjustment of the monitor. The all-in-one stand supports up to a 27" monitor, offers 5"ergonomic height adjustment including 30-degree tilt, and allows portrait to landscape rotation. The base has a swivel option rotating up to 90-degrees. The all-in-one stand includes a CPE strap and buckle cover, a VESA monitor mounting kid, and cable ties. The innovative design of the ByteSpeed BM650 mini-ITX saves space and energy without reducing performance and capabilities. Convenient Front I/O Panel The BM650 features a convenient front I/O panel that provides easy access to two USB 2.0 and two audio ports. Efficient Ventilation The BM650 features an 80mm top fan, as well as side, top and rear vents for efficient ventilation and effective system cooling. 160W Power Supply The attached 160W power supply provides steady power for all system components and ensures system reliability with minimized power consumption. The ByteSpeed BM650 Mini-ITX and stand is backed by a standard 5-year warranty. Monitors have a standard 3-year warranty. Motherboard Options: Intel® Desktop Board DQ67EP Intel® Desktop Board DH61DL
Description
The ByteSpeed all-in-one stand with the BM650 Mini-ITX is a perfect ergonomic solution for space-constrained areas, enabling you to mount both a CPU and display while providing effortless height adjustment of the monitor. The all-in-one stand supports up to a 27" monitor, offers 5"ergonomic height adjustment including 30-degree tilt, and allows portrait to landscape rotation. The base has a swivel option rotating up to 90-degrees. The all-in-one stand includes a CPE strap and buckle cover, a VESA monitor mounting kid, and cable ties. The innovative design of the ByteSpeed BM650 mini-ITX saves space and energy without reducing performance and capabilities. Convenient Front I/O Panel The BM650 features a convenient front I/O panel that provides easy access to two USB 2.0 and two audio ports. Efficient Ventilation The BM650 features an 80mm top fan, as well as side, top and rear vents for efficient ventilation and effective system cooling. 160W Power Supply The attached 160W power supply provides steady power for all system components and ensures system reliability with minimized power consumption. The ByteSpeed BM650 Mini-ITX and stand is backed by a standard 5-year warranty. Monitors have a standard 3-year warranty. Motherboard Options: Intel® Desktop Board DQ67EP Intel® Desktop Board DH61DL

Suppliers

Company
Product
Description
Supplier Links
The ByteSpeed all-in-one stand with the BM650 Mini-ITX is a perfect ergonomic solution for space-constrained areas, enabling you to mount both a CPU and display while providing effortless height adjustment of the monitor. The all-in-one stand supports up to a 27" monitor, offers 5"ergonomic height adjustment including 30-degree tilt, and allows portrait to landscape rotation. The base has a swivel option rotating up to 90-degrees. The all-in-one stand includes a CPE strap and buckle cover, a VESA monitor mounting kid, and cable ties. The innovative design of the ByteSpeed BM650 mini-ITX saves space and energy without reducing performance and capabilities. Convenient Front I/O Panel The BM650 features a convenient front I/O panel that provides easy access to two USB 2.0 and two audio ports. Efficient Ventilation The BM650 features an 80mm top fan, as well as side, top and rear vents for efficient ventilation and effective system cooling. 160W Power Supply The attached 160W power supply provides steady power for all system components and ensures system reliability with minimized power consumption. The ByteSpeed BM650 Mini-ITX and stand is backed by a standard 5-year warranty. Monitors have a standard 3-year warranty. Motherboard Options: Intel® Desktop Board DQ67EP Intel® Desktop Board DH61DL

The ByteSpeed all-in-one stand with the BM650 Mini-ITX is a perfect ergonomic solution for space-constrained areas, enabling you to mount both a CPU and display while providing effortless height adjustment of the monitor. The all-in-one stand supports up to a 27" monitor, offers 5"ergonomic height adjustment including 30-degree tilt, and allows portrait to landscape rotation. The base has a swivel option rotating up to 90-degrees. The all-in-one stand includes a CPE strap and buckle cover, a VESA monitor mounting kid, and cable ties.

The innovative design of the ByteSpeed BM650 mini-ITX saves space and energy without reducing performance and capabilities.

Convenient Front I/O Panel
The BM650 features a convenient front I/O panel that provides easy access to two USB 2.0 and two audio ports.

Efficient Ventilation
The BM650 features an 80mm top fan, as well as side, top and rear vents for efficient ventilation and effective system cooling.

160W Power Supply
The attached 160W power supply provides steady power for all system components and ensures system reliability with minimized power consumption.

The ByteSpeed BM650 Mini-ITX and stand is backed by a standard 5-year warranty. Monitors have a standard 3-year warranty.

Motherboard Options:
Intel® Desktop Board DQ67EP
Intel® Desktop Board DH61DL

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Computers
Product Number ByteSpeed BM650 Mini-ITX All-In-One Solution
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer - ML100G-41 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 1800 to 2700 MHz
Main Memory 64.00 GB
View Details