ByteSpeed ByteSpeed BL647 Slim Micro-ATX All-In-One Solution

Description
The ByteSpeed all-in-one stand with the BL647 tool-less slim micro-ATX chassis is a perfect ergonomic solution for space-constrained areas, enabling you to mount both a CPU and display while providing effortless height adjustment of the monitor. The all-in-one stand supports up to a 27" monitor, offers 5"ergonomic height adjustment including 30-degree tilt, and allows portrait to landscape rotation. The base has a swivel option rotating up to 90-degrees. The all-in-one stand includes a CPE strap and buckle cover, a VESA monitor mounting kid, and cable ties. The innovative design of the ByteSpeed BL647 tool-less slim micro-ATX chassis saves space and energy without reducing performance and capabilities. This lightweight compact form factor offers extreme portability, especially when coupled with the ByteSpeed all-in-one stand. The BL647 slim chassis is equipped with a 300W power supply unit, and features a convenient front I/O panel for easy access to four USB 2.0 and two audio ports. This case also enables optimal thermal and acoustic performance without additional system fan, reducing energy consumption. The ByteSpeed BL647 and stand is backed by a standard 5-year warranty. Monitors have a standard 3-year warranty. Processor Options: Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor Intel Core i7-2600 3.4GHz Quad Core Processor Motherboard Options: Intel DH61CR Desktop Board Intel DQ67SW Desktop Board
Description
The ByteSpeed all-in-one stand with the BL647 tool-less slim micro-ATX chassis is a perfect ergonomic solution for space-constrained areas, enabling you to mount both a CPU and display while providing effortless height adjustment of the monitor. The all-in-one stand supports up to a 27" monitor, offers 5"ergonomic height adjustment including 30-degree tilt, and allows portrait to landscape rotation. The base has a swivel option rotating up to 90-degrees. The all-in-one stand includes a CPE strap and buckle cover, a VESA monitor mounting kid, and cable ties. The innovative design of the ByteSpeed BL647 tool-less slim micro-ATX chassis saves space and energy without reducing performance and capabilities. This lightweight compact form factor offers extreme portability, especially when coupled with the ByteSpeed all-in-one stand. The BL647 slim chassis is equipped with a 300W power supply unit, and features a convenient front I/O panel for easy access to four USB 2.0 and two audio ports. This case also enables optimal thermal and acoustic performance without additional system fan, reducing energy consumption. The ByteSpeed BL647 and stand is backed by a standard 5-year warranty. Monitors have a standard 3-year warranty. Processor Options: Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor Intel Core i7-2600 3.4GHz Quad Core Processor Motherboard Options: Intel DH61CR Desktop Board Intel DQ67SW Desktop Board

Suppliers

Company
Product
Description
Supplier Links
The ByteSpeed all-in-one stand with the BL647 tool-less slim micro-ATX chassis is a perfect ergonomic solution for space-constrained areas, enabling you to mount both a CPU and display while providing effortless height adjustment of the monitor. The all-in-one stand supports up to a 27" monitor, offers 5"ergonomic height adjustment including 30-degree tilt, and allows portrait to landscape rotation. The base has a swivel option rotating up to 90-degrees. The all-in-one stand includes a CPE strap and buckle cover, a VESA monitor mounting kid, and cable ties. The innovative design of the ByteSpeed BL647 tool-less slim micro-ATX chassis saves space and energy without reducing performance and capabilities. This lightweight compact form factor offers extreme portability, especially when coupled with the ByteSpeed all-in-one stand. The BL647 slim chassis is equipped with a 300W power supply unit, and features a convenient front I/O panel for easy access to four USB 2.0 and two audio ports. This case also enables optimal thermal and acoustic performance without additional system fan, reducing energy consumption. The ByteSpeed BL647 and stand is backed by a standard 5-year warranty. Monitors have a standard 3-year warranty. Processor Options: Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor Intel Core i7-2600 3.4GHz Quad Core Processor Motherboard Options: Intel DH61CR Desktop Board Intel DQ67SW Desktop Board

The ByteSpeed all-in-one stand with the BL647 tool-less slim micro-ATX chassis is a perfect ergonomic solution for space-constrained areas, enabling you to mount both a CPU and display while providing effortless height adjustment of the monitor. The all-in-one stand supports up to a 27" monitor, offers 5"ergonomic height adjustment including 30-degree tilt, and allows portrait to landscape rotation. The base has a swivel option rotating up to 90-degrees. The all-in-one stand includes a CPE strap and buckle cover, a VESA monitor mounting kid, and cable ties.

The innovative design of the ByteSpeed BL647 tool-less slim micro-ATX chassis saves space and energy without reducing performance and capabilities. This lightweight compact form factor offers extreme portability, especially when coupled with the ByteSpeed all-in-one stand.

The BL647 slim chassis is equipped with a 300W power supply unit, and features a convenient front I/O panel for easy access to four USB 2.0 and two audio ports. This case also enables optimal thermal and acoustic performance without additional system fan, reducing energy consumption.

The ByteSpeed BL647 and stand is backed by a standard 5-year warranty. Monitors have a standard 3-year warranty.

Processor Options:
Intel Pentium G620 Dual Core 2.6GHz
Intel Core i3-2100 3.1GHz Dual Core Processor
Intel Core i5-2400 3.1GHz Quad Core Processor
Intel Core i7-2600 3.4GHz Quad Core Processor

Motherboard Options:
Intel DH61CR Desktop Board
Intel DQ67SW Desktop Board

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Computers
Product Number ByteSpeed BL647 Slim Micro-ATX All-In-One Solution
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Helix 310 Intel Celeron/Pentium Industrial Edge Computer - HX310 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1200 to 3000 MHz
View Details