ByteSpeed ByteSpeed 20" Multi-Touch All-In-One

Description
The ByteSpeed 20” multi-touch all-in-one is a compact solution that offers the perfect balance between high performance, brilliant HD imaging technology, and energy efficiency. The dynamic touch screen offers users more flexibility and convenient ways to use the computer. It is also features cooling technology to ensure a quiet, comfortable working environment. This 20” multi-touch all-in-one model is also available in non-touch screen. The ByteSpeed 20” Multi-Touch All-In-One system is backed by a standard 3-year warranty. Base Configuration: 20” LCD Multi-touch screen 1600x900 Resolution HM55 Express Chipset Integrated Intel HD Graphics 4GB DDR3 1066 Memory 90W AC Adapter 3.5” SATA2 320GB HDD 10/100/1000 LAN 6-in-1 card reader 1.3MP webcam with microphone 6 USB 2.0 2X3W HiFi speakers with SRS Premium Sound eSATA, HDMI, VGA Measurements: 15.5” (h) x 20” (w) x 2.15” (d) 3-year ByteSpeed warranty Processor Options: Pentium DC B940 2.0GHz Intel Core i3-2310 2.1GHz Intel Core i5-2520 2.1GHz
Description
The ByteSpeed 20” multi-touch all-in-one is a compact solution that offers the perfect balance between high performance, brilliant HD imaging technology, and energy efficiency. The dynamic touch screen offers users more flexibility and convenient ways to use the computer. It is also features cooling technology to ensure a quiet, comfortable working environment. This 20” multi-touch all-in-one model is also available in non-touch screen. The ByteSpeed 20” Multi-Touch All-In-One system is backed by a standard 3-year warranty. Base Configuration: 20” LCD Multi-touch screen 1600x900 Resolution HM55 Express Chipset Integrated Intel HD Graphics 4GB DDR3 1066 Memory 90W AC Adapter 3.5” SATA2 320GB HDD 10/100/1000 LAN 6-in-1 card reader 1.3MP webcam with microphone 6 USB 2.0 2X3W HiFi speakers with SRS Premium Sound eSATA, HDMI, VGA Measurements: 15.5” (h) x 20” (w) x 2.15” (d) 3-year ByteSpeed warranty Processor Options: Pentium DC B940 2.0GHz Intel Core i3-2310 2.1GHz Intel Core i5-2520 2.1GHz

Suppliers

Company
Product
Description
Supplier Links
The ByteSpeed 20” multi-touch all-in-one is a compact solution that offers the perfect balance between high performance, brilliant HD imaging technology, and energy efficiency. The dynamic touch screen offers users more flexibility and convenient ways to use the computer. It is also features cooling technology to ensure a quiet, comfortable working environment. This 20” multi-touch all-in-one model is also available in non-touch screen. The ByteSpeed 20” Multi-Touch All-In-One system is backed by a standard 3-year warranty. Base Configuration: 20” LCD Multi-touch screen 1600x900 Resolution HM55 Express Chipset Integrated Intel HD Graphics 4GB DDR3 1066 Memory 90W AC Adapter 3.5” SATA2 320GB HDD 10/100/1000 LAN 6-in-1 card reader 1.3MP webcam with microphone 6 USB 2.0 2X3W HiFi speakers with SRS Premium Sound eSATA, HDMI, VGA Measurements: 15.5” (h) x 20” (w) x 2.15” (d) 3-year ByteSpeed warranty Processor Options: Pentium DC B940 2.0GHz Intel Core i3-2310 2.1GHz Intel Core i5-2520 2.1GHz

The ByteSpeed 20” multi-touch all-in-one is a compact solution that offers the perfect balance between high performance, brilliant HD imaging technology, and energy efficiency. The dynamic touch screen offers users more flexibility and convenient ways to use the computer. It is also features cooling technology to ensure a quiet, comfortable working environment.

This 20” multi-touch all-in-one model is also available in non-touch screen.

The ByteSpeed 20” Multi-Touch All-In-One system is backed by a standard 3-year warranty.

Base Configuration:

20” LCD Multi-touch screen
1600x900 Resolution
HM55 Express Chipset
Integrated Intel HD Graphics
4GB DDR3 1066 Memory
90W AC Adapter
3.5” SATA2 320GB HDD
10/100/1000 LAN
6-in-1 card reader
1.3MP webcam with microphone
6 USB 2.0
2X3W HiFi speakers with SRS Premium Sound
eSATA, HDMI, VGA
Measurements: 15.5” (h) x 20” (w) x 2.15” (d)
3-year ByteSpeed warranty

Processor Options:
Pentium DC B940 2.0GHz
Intel Core i3-2310 2.1GHz
Intel Core i5-2520 2.1GHz

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Computers
Product Number ByteSpeed 20" Multi-Touch All-In-One
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details