Busch Vacuum Solutions Pump Repair Kit 994567103

Description
VACUUM PUMP SERVICE KIT, INCLUDES: 3 COPPER WASHER / 1 FLAT GASKET / 1 FELT WASHER / 1 INTERNAL INLET FILTER / 7 VANE. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP SERVICE KIT, INCLUDES: 3 COPPER WASHER / 1 FLAT GASKET / 1 FELT WASHER / 1 INTERNAL INLET FILTER / 7 VANE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 58529341 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
58529341
Pump Repair Kit 58529341
VACUUM PUMP SERVICE KIT, INCLUDES: 3 COPPER WASHER / 1 FLAT GASKET / 1 FELT WASHER / 1 INTERNAL INLET FILTER / 7 VANE. FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP SERVICE KIT, INCLUDES: 3 COPPER WASHER / 1 FLAT GASKET / 1 FELT WASHER / 1 INTERNAL INLET FILTER / 7 VANE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 58529341
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
06C3-GHH Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source PTO
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details