Burger & Brown Engineering, Inc. Brass Flow Regulators Smartflow®

Description
Smartflow® Flow Regulators Smartflow Flow Regulators provide a unique, leak-free, single-point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. Used singly or in combination with a water manifold, the flow regulator allows manual control of individual cooling water lines. Features and Benefits Compact size well-suited to small locations ¼” to ½” inlet size, 3/8” outlet Rugged construction provides years of dependable service 210°F (99°C) temperature rating allows installation into a wide range of applications. Optional temperature gauge No mounting restrictions ease installation in any position without extra brackets or hardware. Manually control multiple cooling zones on a single tool with ganged installation on a return manifold.
Datasheet
Description
Smartflow® Flow Regulators Smartflow Flow Regulators provide a unique, leak-free, single-point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. Used singly or in combination with a water manifold, the flow regulator allows manual control of individual cooling water lines. Features and Benefits Compact size well-suited to small locations ¼” to ½” inlet size, 3/8” outlet Rugged construction provides years of dependable service 210°F (99°C) temperature rating allows installation into a wide range of applications. Optional temperature gauge No mounting restrictions ease installation in any position without extra brackets or hardware. Manually control multiple cooling zones on a single tool with ganged installation on a return manifold.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Flow Regulators - Smartflow® - Burger & Brown Engineering, Inc.
Grandview, MO, USA
Brass Flow Regulators
Smartflow®
Brass Flow Regulators Smartflow®
Smartflow® Flow Regulators Smartflow Flow Regulators provide a unique, leak-free, single-point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. Used singly or in combination with a water manifold, the flow regulator allows manual control of individual cooling water lines. Features and Benefits Compact size well-suited to small locations ¼” to ½” inlet size, 3/8” outlet Rugged construction provides years of dependable service 210°F (99°C) temperature rating allows installation into a wide range of applications. Optional temperature gauge No mounting restrictions ease installation in any position without extra brackets or hardware. Manually control multiple cooling zones on a single tool with ganged installation on a return manifold.

Smartflow® Flow Regulators

Smartflow Flow Regulators provide a unique, leak-free, single-point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. Used singly or in combination with a water manifold, the flow regulator allows manual control of individual cooling water lines.

Features and Benefits

  • Compact size well-suited to small locations
  • ¼” to ½” inlet size, 3/8” outlet
  • Rugged construction provides years of dependable service
  • 210°F (99°C) temperature rating allows installation into a wide range of applications.
  • Optional temperature gauge
  • No mounting restrictions ease installation in any position without extra brackets or hardware.
  • Manually control multiple cooling zones on a single tool with ganged installation on a return manifold.
Supplier's Site Datasheet

Technical Specifications

  Burger & Brown Engineering, Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number Smartflow®
Product Name Brass Flow Regulators
Fitting Type Adapter
Connection Female NPT
Fitting / Connection Size 1/4", 3/8", and 1/2"
Material Aluminum; Brass; Polysulfone
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 4mm
Fitting / Connection Size 4mm
View Details
10-32 Male thread to 10-32 Female Thread, Jewel Orifice - CJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Max Pressure 250 psi (176 m H2O)
View Details
Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details
Orifice Assembly, Type B - B-33-SS - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details