Burger & Brown Engineering, Inc. Aluminum Manifolds DUOFLOW®

Description
Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement. Features and Benefits Shorter length for more versatile mounting Mold-Mount for faster mold changes Red & Blue Anodized to denote Supply and Return circuits Common sizes in stock Custom manifolds made to order Quick disconnect and hose barb fittings optional for convenience
Datasheet
Description
Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement. Features and Benefits Shorter length for more versatile mounting Mold-Mount for faster mold changes Red & Blue Anodized to denote Supply and Return circuits Common sizes in stock Custom manifolds made to order Quick disconnect and hose barb fittings optional for convenience
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Manifolds - DUOFLOW® - Burger & Brown Engineering, Inc.
Grandview, MO, USA
Aluminum Manifolds
DUOFLOW®
Aluminum Manifolds DUOFLOW®
Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement. Features and Benefits Shorter length for more versatile mounting Mold-Mount for faster mold changes Red & Blue Anodized to denote Supply and Return circuits Common sizes in stock Custom manifolds made to order Quick disconnect and hose barb fittings optional for convenience

Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement.

Features and Benefits

  • Shorter length for more versatile mounting
  • Mold-Mount for faster mold changes
  • Red & Blue Anodized to denote Supply and Return circuits
  • Common sizes in stock
  • Custom manifolds made to order
  • Quick disconnect and hose barb fittings optional for convenience
Supplier's Site Datasheet

Technical Specifications

  Burger & Brown Engineering, Inc.
Product Category Manifolds and Manifold Systems
Product Number DUOFLOW®
Product Name Aluminum Manifolds
Application General Purpose; Water
Valve Actuation Manual (optional feature)
Dimensions & Weight Length: 6 - 15 inches, 1.1 - 7.5 lbs
Supply 4 to 80
Outlet 2
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Specialized Air Manafold - 15490-3 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Actuation Manual
Supply 1
View Details
Manifold Bases, Sub-Bases & End Bases - 2031390 - RS Components, Ltd.
Specs
Application Electrical connection box
Body Material Pa
View Details