Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel mounts, end of retrieving tools, catches/latches, linear actuators, sensing, gyroscopes, flow meters, pacemakers, etc.
. Cylindrical Magnet
| Reid Supply | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | MAG-554 |
| Product Name | Disc & Cylindrical Magnet - Holding Capacity - 9.3 N | 2.100 lbf; Overall Length - 2.5 mm | .100 in |
| Material | Neodymium Iron Boron; Neodymium |
| Magnet Grade | Reny 50% Glass Filled Polyamide |
| Operating Temperature | 180 F (82 C) |