bulbs.com Fulham WorkHorse 3 Electronic Ballast, 120 Volt WH3-120-C

Description
Fulham Brand WorkHorse 3 Electronic Ballast, 120 Volt, Compact Case, No Studs on Bottom Plate. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH3-120-C Fluorescent Ballast Ignites: Circline: One 20W - 40W Circline: One 22W - 55W T5 T5 HO: One/Two F24HO - F54HO T6 Linear: Two F42 T8 Linear: One/Two F13, One F14 - F40, Two F15 - F32 T8 HO: One F48HO - F72HO T10 Linear: One F40 T12 Linear: One F14 - F84, Two F15 Twin: One 13W - 55W, Two 13W - 24W Flat Quad: One 18W - 36W, Two 24W Quad: One 26W, Two 18W - 26W Triple: One 26W - 42W, Two 18W 2-D: One 28W - 38W, Two 21W - 28W
Description
Fulham Brand WorkHorse 3 Electronic Ballast, 120 Volt, Compact Case, No Studs on Bottom Plate. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH3-120-C Fluorescent Ballast Ignites: Circline: One 20W - 40W Circline: One 22W - 55W T5 T5 HO: One/Two F24HO - F54HO T6 Linear: Two F42 T8 Linear: One/Two F13, One F14 - F40, Two F15 - F32 T8 HO: One F48HO - F72HO T10 Linear: One F40 T12 Linear: One F14 - F84, Two F15 Twin: One 13W - 55W, Two 13W - 24W Flat Quad: One 18W - 36W, Two 24W Quad: One 26W, Two 18W - 26W Triple: One 26W - 42W, Two 18W 2-D: One 28W - 38W, Two 21W - 28W

Suppliers

Company
Product
Description
Supplier Links
Fulham WorkHorse 3 Electronic Ballast, 120 Volt - WH3-120-C - bulbs.com
Worcester, MA, USA
Fulham WorkHorse 3 Electronic Ballast, 120 Volt
WH3-120-C
Fulham WorkHorse 3 Electronic Ballast, 120 Volt WH3-120-C
Fulham Brand WorkHorse 3 Electronic Ballast, 120 Volt, Compact Case, No Studs on Bottom Plate. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH3-120-C Fluorescent Ballast Ignites: Circline: One 20W - 40W Circline: One 22W - 55W T5 T5 HO: One/Two F24HO - F54HO T6 Linear: Two F42 T8 Linear: One/Two F13, One F14 - F40, Two F15 - F32 T8 HO: One F48HO - F72HO T10 Linear: One F40 T12 Linear: One F14 - F84, Two F15 Twin: One 13W - 55W, Two 13W - 24W Flat Quad: One 18W - 36W, Two 24W Quad: One 26W, Two 18W - 26W Triple: One 26W - 42W, Two 18W 2-D: One 28W - 38W, Two 21W - 28W

Fulham Brand WorkHorse 3 Electronic Ballast, 120 Volt, Compact Case, No Studs on Bottom Plate. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start.

WH3-120-C Fluorescent Ballast Ignites:

  • Circline: One 20W - 40W
  • Circline: One 22W - 55W T5
  • T5 HO: One/Two F24HO - F54HO
  • T6 Linear: Two F42
  • T8 Linear: One/Two F13, One F14 - F40, Two F15 - F32
  • T8 HO: One F48HO - F72HO
  • T10 Linear: One F40
  • T12 Linear: One F14 - F84, Two F15
  • Twin: One 13W - 55W, Two 13W - 24W
  • Flat Quad: One 18W - 36W, Two 24W
  • Quad: One 26W, Two 18W - 26W
  • Triple: One 26W - 42W, Two 18W
  • 2-D: One 28W - 38W, Two 21W - 28W
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number WH3-120-C
Product Name Fulham WorkHorse 3 Electronic Ballast, 120 Volt
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU322HEH/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Compact Fluorescent Electronic Dimming Ballast - EC3DT4MWKU1S - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Powerhouse 430W 120/240v HPS Ballast - PH57362 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 430 watts
View Details