bulbs.com 575 Watt, 115 Volt FLK Bulb W-FLK

Description
Eiko brand 575 Watt Stage/Studio halogen lamp. 120 volts for line voltage systems. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 300 hours. Generally used in stage/studio applications.
Description
Eiko brand 575 Watt Stage/Studio halogen lamp. 120 volts for line voltage systems. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 300 hours. Generally used in stage/studio applications.

Suppliers

Company
Product
Description
Supplier Links
575 Watt, 115 Volt FLK Bulb - W-FLK - bulbs.com
Worcester, MA, USA
575 Watt, 115 Volt FLK Bulb
W-FLK
575 Watt, 115 Volt FLK Bulb W-FLK
Eiko brand 575 Watt Stage/Studio halogen lamp. 120 volts for line voltage systems. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 300 hours. Generally used in stage/studio applications.

Eiko brand 575 Watt Stage/Studio halogen lamp. 120 volts for line voltage systems.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 300 hours. Generally used in stage/studio applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FLK
Product Name 575 Watt, 115 Volt FLK Bulb
Lamp Power 575 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
LED Strip Lights - 1533648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 4.8 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details