bulbs.com 1000 Watt, 120 Volt FBY Bulb W-FBY

Description
Eiko brand double-ended linear halogen capsule. ANSI FBY. 1000 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 3.75" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 150 hours.
Description
Eiko brand double-ended linear halogen capsule. ANSI FBY. 1000 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 3.75" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 150 hours.

Suppliers

Company
Product
Description
Supplier Links
1000 Watt, 120 Volt FBY Bulb - W-FBY - bulbs.com
Worcester, MA, USA
1000 Watt, 120 Volt FBY Bulb
W-FBY
1000 Watt, 120 Volt FBY Bulb W-FBY
Eiko brand double-ended linear halogen capsule. ANSI FBY. 1000 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 3.75" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 150 hours.

Eiko brand double-ended linear halogen capsule. ANSI FBY. 1000 Watts and 120 volts for bright, high intensity light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 3.75"

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 150 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FBY
Product Name 1000 Watt, 120 Volt FBY Bulb
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details