bulbs.com 75 Watt, 12 Volt MR16 Halogen Narrow Flood EYJ Bulb W-EYJ-FG

Description
Eiko brand MR16 halogen narrow flood. 75 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 26º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass Lens - enclosed fixture not required
Description
Eiko brand MR16 halogen narrow flood. 75 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 26º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass Lens - enclosed fixture not required

Suppliers

Company
Product
Description
Supplier Links
75 Watt, 12 Volt MR16 Halogen Narrow Flood EYJ Bulb - W-EYJ-FG - bulbs.com
Worcester, MA, USA
75 Watt, 12 Volt MR16 Halogen Narrow Flood EYJ Bulb
W-EYJ-FG
75 Watt, 12 Volt MR16 Halogen Narrow Flood EYJ Bulb W-EYJ-FG
Eiko brand MR16 halogen narrow flood. 75 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 26º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass Lens - enclosed fixture not required

Eiko brand MR16 halogen narrow flood. 75 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Narrow Flood means 26º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

Glass Lens - enclosed fixture not required

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-EYJ-FG
Product Name 75 Watt, 12 Volt MR16 Halogen Narrow Flood EYJ Bulb
Lamp Power 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-45NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details