bulbs.com 20 Watt, 6 Volt ESB/FHE Bulb W-ESB/FHE

Description
Eiko brand halogen special purpose lamp. 20 Watts for lower power and light. 6 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours
Description
Eiko brand halogen special purpose lamp. 20 Watts for lower power and light. 6 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours

Suppliers

Company
Product
Description
Supplier Links
20 Watt, 6 Volt ESB/FHE Bulb - W-ESB/FHE - bulbs.com
Worcester, MA, USA
20 Watt, 6 Volt ESB/FHE Bulb
W-ESB/FHE
20 Watt, 6 Volt ESB/FHE Bulb W-ESB/FHE
Eiko brand halogen special purpose lamp. 20 Watts for lower power and light. 6 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours

Eiko brand halogen special purpose lamp. 20 Watts for lower power and light. 6 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-ESB/FHE
Product Name 20 Watt, 6 Volt ESB/FHE Bulb
Lamp Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Phototubes - R1328U-53 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details