bulbs.com 1000 Watt, 120 Volt EGK Bulb W-EGK

Description
Eiko brand halogen special purpose lamp. 1000 Watts for more power and light. 120 volts for line voltage systems. Frosted for less glare Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours
Description
Eiko brand halogen special purpose lamp. 1000 Watts for more power and light. 120 volts for line voltage systems. Frosted for less glare Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours

Suppliers

Company
Product
Description
Supplier Links
1000 Watt, 120 Volt EGK Bulb - W-EGK - bulbs.com
Worcester, MA, USA
1000 Watt, 120 Volt EGK Bulb
W-EGK
1000 Watt, 120 Volt EGK Bulb W-EGK
Eiko brand halogen special purpose lamp. 1000 Watts for more power and light. 120 volts for line voltage systems. Frosted for less glare Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours

Eiko brand halogen special purpose lamp. 1000 Watts for more power and light. 120 volts for line voltage systems.

  • Frosted for less glare
  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-EGK
Product Name 1000 Watt, 120 Volt EGK Bulb
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
View Details
Hollow cathode lamp - L233-27NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details