bulbs.com 150 Watt, 15 Volt EFR Bulb W-EFR

Description
Eiko brand MR16 halogen special purpose lamp. 150 Watts for more power and light. 15 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic or scientific applications. NO LENS - enclosed fixture recommended
Description
Eiko brand MR16 halogen special purpose lamp. 150 Watts for more power and light. 15 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic or scientific applications. NO LENS - enclosed fixture recommended

Suppliers

Company
Product
Description
Supplier Links
150 Watt, 15 Volt EFR Bulb - W-EFR - bulbs.com
Worcester, MA, USA
150 Watt, 15 Volt EFR Bulb
W-EFR
150 Watt, 15 Volt EFR Bulb W-EFR
Eiko brand MR16 halogen special purpose lamp. 150 Watts for more power and light. 15 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic or scientific applications. NO LENS - enclosed fixture recommended

Eiko brand MR16 halogen special purpose lamp. 150 Watts for more power and light. 15 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic or scientific applications.

NO LENS - enclosed fixture recommended

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-EFR
Product Name 150 Watt, 15 Volt EFR Bulb
Lamp Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Light & radiation sources, LEDs - L5766 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details