bulbs.com 2000 Watt, 120 Volt CYX Bulb W-CYX

Description
Eiko brand halogen special purpose lamp. 2000 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 250 hours.
Description
Eiko brand halogen special purpose lamp. 2000 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 250 hours.

Suppliers

Company
Product
Description
Supplier Links
2000 Watt, 120 Volt CYX Bulb - W-CYX - bulbs.com
Worcester, MA, USA
2000 Watt, 120 Volt CYX Bulb
W-CYX
2000 Watt, 120 Volt CYX Bulb W-CYX
Eiko brand halogen special purpose lamp. 2000 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 250 hours.

Eiko brand halogen special purpose lamp. 2000 Watts for more power and light. 120 volts for line voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 250 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-CYX
Product Name 2000 Watt, 120 Volt CYX Bulb
Lamp Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-44NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details