bulbs.com 50 Watt, 12 Volt Bulb W-BRL

Description
Eiko brand 50 Watt halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly. NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in scientific and photopraphic applications.
Description
Eiko brand 50 Watt halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly. NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in scientific and photopraphic applications.

Suppliers

Company
Product
Description
Supplier Links
50 Watt, 12 Volt Bulb - W-BRL - bulbs.com
Worcester, MA, USA
50 Watt, 12 Volt Bulb
W-BRL
50 Watt, 12 Volt Bulb W-BRL
Eiko brand 50 Watt halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly. NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in scientific and photopraphic applications.

Eiko brand 50 Watt halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.

NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in scientific and photopraphic applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-BRL
Product Name 50 Watt, 12 Volt Bulb
Lamp Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L2433-82NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details