bulbs.com 750 Watt, 120 Volt BFE Bulb W-BFE

Description
Eiko brand special purpose lamp. 750 Watts for more power and light. 120 volts for line voltage systems. Brighter, whiter light than ordinary incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 200 hours.
Description
Eiko brand special purpose lamp. 750 Watts for more power and light. 120 volts for line voltage systems. Brighter, whiter light than ordinary incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 200 hours.

Suppliers

Company
Product
Description
Supplier Links
750 Watt, 120 Volt BFE Bulb - W-BFE - bulbs.com
Worcester, MA, USA
750 Watt, 120 Volt BFE Bulb
W-BFE
750 Watt, 120 Volt BFE Bulb W-BFE
Eiko brand special purpose lamp. 750 Watts for more power and light. 120 volts for line voltage systems. Brighter, whiter light than ordinary incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 200 hours.

Eiko brand special purpose lamp. 750 Watts for more power and light. 120 volts for line voltage systems.

  • Brighter, whiter light than ordinary incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 200 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-BFE
Product Name 750 Watt, 120 Volt BFE Bulb
Lamp Power 750 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L233-65NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details