bulbs.com 60 Watt, 12.8 Volt PAR36 Tractor Bulb W-4461

Description
Eiko brand PAR36 Tractor bulb. 60 Watts for moderate power and light. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 300 hours rated life Trapezoidal beam spread - beam is far wider at the bottom than at the top, for very effective lighting of the ground area in front of the lamp Match number 4461 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR36 Tractor bulb. 60 Watts for moderate power and light. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 300 hours rated life Trapezoidal beam spread - beam is far wider at the bottom than at the top, for very effective lighting of the ground area in front of the lamp Match number 4461 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
60 Watt, 12.8 Volt PAR36 Tractor Bulb - W-4461 - bulbs.com
Worcester, MA, USA
60 Watt, 12.8 Volt PAR36 Tractor Bulb
W-4461
60 Watt, 12.8 Volt PAR36 Tractor Bulb W-4461
Eiko brand PAR36 Tractor bulb. 60 Watts for moderate power and light. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 300 hours rated life Trapezoidal beam spread - beam is far wider at the bottom than at the top, for very effective lighting of the ground area in front of the lamp Match number 4461 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR36 Tractor bulb. 60 Watts for moderate power and light. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 300 hours rated life

  • Trapezoidal beam spread - beam is far wider at the bottom than at the top, for very effective lighting of the ground area in front of the lamp
  • Match number 4461 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4461
Product Name 60 Watt, 12.8 Volt PAR36 Tractor Bulb
Lamp Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details