bulbs.com 30 Watt, 12.8 Volt PAR36 Signal Bulb W-4416

Description
Philips brand PAR36 Signal Lamp. 30 Watts for moderate light levels. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life 11° x 4° beam spread - beam is very narrow, and can be farther away and still light the area effectively Match number 4416 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Philips brand PAR36 Signal Lamp. 30 Watts for moderate light levels. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life 11° x 4° beam spread - beam is very narrow, and can be farther away and still light the area effectively Match number 4416 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
30 Watt, 12.8 Volt PAR36 Signal Bulb - W-4416 - bulbs.com
Worcester, MA, USA
30 Watt, 12.8 Volt PAR36 Signal Bulb
W-4416
30 Watt, 12.8 Volt PAR36 Signal Bulb W-4416
Philips brand PAR36 Signal Lamp. 30 Watts for moderate light levels. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life 11° x 4° beam spread - beam is very narrow, and can be farther away and still light the area effectively Match number 4416 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Philips brand PAR36 Signal Lamp. 30 Watts for moderate light levels. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life

  • 11° x 4° beam spread - beam is very narrow, and can be farther away and still light the area effectively
  • Match number 4416 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4416
Product Name 30 Watt, 12.8 Volt PAR36 Signal Bulb
Lamp Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L2433-19NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
LED Bulbs - 2496483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 35 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details