bulbs.com 35 Watt, 12 Volt MR16 Halogen Wide Flood FMW Bulb U1003558

Description
Ushio brand MR16 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 60º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary
Description
Ushio brand MR16 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 60º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
35 Watt, 12 Volt MR16 Halogen Wide Flood FMW Bulb - U1003558 - bulbs.com
Worcester, MA, USA
35 Watt, 12 Volt MR16 Halogen Wide Flood FMW Bulb
U1003558
35 Watt, 12 Volt MR16 Halogen Wide Flood FMW Bulb U1003558
Ushio brand MR16 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 60º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary

Ushio brand MR16 halogen flood. 35 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Special very long life MR16 version.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Flood means 60º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
  • Outstanding life - 18,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential.

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number U1003558
Product Name 35 Watt, 12 Volt MR16 Halogen Wide Flood FMW Bulb
Lamp Power 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Xenon flash lamps - L4647 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details