bulbs.com 48" Strip Fixture for Two F32T8 Lamps SCF232UNIV

Description
Crescent General Purpose Strip Fixture: 48" strip fixture Uses Two 48" F32T8 Lamps and Electronic Ballast for 120 or 277 Voltage Combination end plate/coupler can be used for individual mounting or slides into position between two fixtures, assuring integrity of row alignment LAMPS NOT INCLUDED
Description
Crescent General Purpose Strip Fixture: 48" strip fixture Uses Two 48" F32T8 Lamps and Electronic Ballast for 120 or 277 Voltage Combination end plate/coupler can be used for individual mounting or slides into position between two fixtures, assuring integrity of row alignment LAMPS NOT INCLUDED

Suppliers

Company
Product
Description
Supplier Links
48" Strip Fixture for Two F32T8 Lamps - SCF232UNIV - bulbs.com
Worcester, MA, USA
48" Strip Fixture for Two F32T8 Lamps
SCF232UNIV
48" Strip Fixture for Two F32T8 Lamps SCF232UNIV
Crescent General Purpose Strip Fixture: 48" strip fixture Uses Two 48" F32T8 Lamps and Electronic Ballast for 120 or 277 Voltage Combination end plate/coupler can be used for individual mounting or slides into position between two fixtures, assuring integrity of row alignment LAMPS NOT INCLUDED

Crescent General Purpose Strip Fixture:

  • 48" strip fixture
  • Uses Two 48" F32T8 Lamps and Electronic Ballast for 120 or 277 Voltage
  • Combination end plate/coupler can be used for individual mounting or slides into position between two fixtures, assuring integrity of row alignment
  • LAMPS NOT INCLUDED
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number SCF232UNIV
Product Name 48" Strip Fixture for Two F32T8 Lamps
Fixture Type Fluorescent Lights
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details