bulbs.com 24" Strip Fixture for Two F17T8 Lamps SCF217UNIV

Description
Crescent General Purpose Strip Fixture: 24" strip fixture Uses Two 24" F17T8 Lamps and Electronic Ballast for 120 or 277 Voltage Combination end plate/coupler can be used for individual mounting or slides into position between two fixtures, assuring integrity of row alignment LAMPS NOT INCLUDED The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.
Description
Crescent General Purpose Strip Fixture: 24" strip fixture Uses Two 24" F17T8 Lamps and Electronic Ballast for 120 or 277 Voltage Combination end plate/coupler can be used for individual mounting or slides into position between two fixtures, assuring integrity of row alignment LAMPS NOT INCLUDED The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Suppliers

Company
Product
Description
Supplier Links
24" Strip Fixture for Two F17T8 Lamps - SCF217UNIV - bulbs.com
Worcester, MA, USA
24" Strip Fixture for Two F17T8 Lamps
SCF217UNIV
24" Strip Fixture for Two F17T8 Lamps SCF217UNIV
Crescent General Purpose Strip Fixture: 24" strip fixture Uses Two 24" F17T8 Lamps and Electronic Ballast for 120 or 277 Voltage Combination end plate/coupler can be used for individual mounting or slides into position between two fixtures, assuring integrity of row alignment LAMPS NOT INCLUDED The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Crescent General Purpose Strip Fixture:

  • 24" strip fixture
  • Uses Two 24" F17T8 Lamps and Electronic Ballast for 120 or 277 Voltage
  • Combination end plate/coupler can be used for individual mounting or slides into position between two fixtures, assuring integrity of row alignment
  • LAMPS NOT INCLUDED

The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number SCF217UNIV
Product Name 24" Strip Fixture for Two F17T8 Lamps
Fixture Type Fluorescent Lights
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details