bulbs.com Alpha Trak® Adjustable Flatback Track Head Fixture P9205-28

Description
Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.
Description
Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Adjustable Flatback Track Head Fixture - P9205-28 - bulbs.com
Worcester, MA, USA
Alpha Trak® Adjustable Flatback Track Head Fixture
P9205-28
Alpha Trak® Adjustable Flatback Track Head Fixture P9205-28
Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P9205-28
Product Name Alpha Trak® Adjustable Flatback Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details