bulbs.com Alpha Trak® Adjustable Roundback Track Head Fixture P9204-28

Description
Progress Lighting Alpha Trak® Adjustable Roundback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 4 3/8" Diameter, 8" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.
Description
Progress Lighting Alpha Trak® Adjustable Roundback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 4 3/8" Diameter, 8" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Adjustable Roundback Track Head Fixture - P9204-28 - bulbs.com
Worcester, MA, USA
Alpha Trak® Adjustable Roundback Track Head Fixture
P9204-28
Alpha Trak® Adjustable Roundback Track Head Fixture P9204-28
Progress Lighting Alpha Trak® Adjustable Roundback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 4 3/8" Diameter, 8" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Progress Lighting Alpha Trak® Adjustable Roundback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 4 3/8" Diameter, 8" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P9204-28
Product Name Alpha Trak® Adjustable Roundback Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details