bulbs.com Alpha Trak® Flair Track Head Fixture P9201-31

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Black Finish. Size: 4 3/8" Diameter, 8 3/4" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Black Finish. Size: 4 3/8" Diameter, 8 3/4" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Flair Track Head Fixture - P9201-31 - bulbs.com
Worcester, MA, USA
Alpha Trak® Flair Track Head Fixture
P9201-31
Alpha Trak® Flair Track Head Fixture P9201-31
Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Black Finish. Size: 4 3/8" Diameter, 8 3/4" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Black Finish. Size: 4 3/8" Diameter, 8 3/4" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P9201-31
Product Name Alpha Trak® Flair Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details