bulbs.com Alpha Trak® Flair Track Head Fixture P9201-28

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Bright White Finish. Size: 4 3/8" Diameter, 8 3/4" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Bright White Finish. Size: 4 3/8" Diameter, 8 3/4" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Flair Track Head Fixture - P9201-28 - bulbs.com
Worcester, MA, USA
Alpha Trak® Flair Track Head Fixture
P9201-28
Alpha Trak® Flair Track Head Fixture P9201-28
Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Bright White Finish. Size: 4 3/8" Diameter, 8 3/4" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically.

Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Bright White Finish. Size: 4 3/8" Diameter, 8 3/4" Height. Height is to bottom of track. Uses one 75W PAR30 long neck or one 65W BR30. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P9201-28
Product Name Alpha Trak® Flair Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details