bulbs.com 6" New Construction Incandescent Recessed Housing P821-AT

Description
Progress Lighting 6" New Construction or Top Accessible IC Incandescent Recessed Housing. Allows for high wattage in insulated ceilings up to 150W. Can be installed in ceilings from 1/2" to 2 1/2" thick. UL and CUL listed for damp locations and through wiring. Socket mounts to trim for consistent lamp position. Spans 24" T-bar spacing. Integral Romex clamp, Integral nailer and T-bar mounting clamp. Ceiling opening 6 7/8" diameter, Plaster frame 8 3/8" x 13", Recessed depth 7 5/8", Pryouts 1/2" and 3/4".
Description
Progress Lighting 6" New Construction or Top Accessible IC Incandescent Recessed Housing. Allows for high wattage in insulated ceilings up to 150W. Can be installed in ceilings from 1/2" to 2 1/2" thick. UL and CUL listed for damp locations and through wiring. Socket mounts to trim for consistent lamp position. Spans 24" T-bar spacing. Integral Romex clamp, Integral nailer and T-bar mounting clamp. Ceiling opening 6 7/8" diameter, Plaster frame 8 3/8" x 13", Recessed depth 7 5/8", Pryouts 1/2" and 3/4".

Suppliers

Company
Product
Description
Supplier Links
6" New Construction Incandescent Recessed Housing - P821-AT - bulbs.com
Worcester, MA, USA
6" New Construction Incandescent Recessed Housing
P821-AT
6" New Construction Incandescent Recessed Housing P821-AT
Progress Lighting 6" New Construction or Top Accessible IC Incandescent Recessed Housing. Allows for high wattage in insulated ceilings up to 150W. Can be installed in ceilings from 1/2" to 2 1/2" thick. UL and CUL listed for damp locations and through wiring. Socket mounts to trim for consistent lamp position. Spans 24" T-bar spacing. Integral Romex clamp, Integral nailer and T-bar mounting clamp. Ceiling opening 6 7/8" diameter, Plaster frame 8 3/8" x 13", Recessed depth 7 5/8", Pryouts 1/2" and 3/4".

Progress Lighting 6" New Construction or Top Accessible IC Incandescent Recessed Housing. Allows for high wattage in insulated ceilings up to 150W. Can be installed in ceilings from 1/2" to 2 1/2" thick. UL and CUL listed for damp locations and through wiring. Socket mounts to trim for consistent lamp position. Spans 24" T-bar spacing. Integral Romex clamp, Integral nailer and T-bar mounting clamp. Ceiling opening 6 7/8" diameter, Plaster frame 8 3/8" x 13", Recessed depth 7 5/8", Pryouts 1/2" and 3/4".

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P821-AT
Product Name 6" New Construction Incandescent Recessed Housing
Fixture Type Recessed
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details