bulbs.com LED Black Step Light Fixture P6829-31

Description
Progress Lighting LED Black Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.
Description
Progress Lighting LED Black Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.

Suppliers

Company
Product
Description
Supplier Links
LED Black Step Light Fixture - P6829-31 - bulbs.com
Worcester, MA, USA
LED Black Step Light Fixture
P6829-31
LED Black Step Light Fixture P6829-31
Progress Lighting LED Black Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.

Progress Lighting LED Black Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Lumen Output Comparable To a 7W CFL or a 25W Incandescent. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Beam Spread: 120 Degrees. Color Temperature: 2700K.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6829-31
Product Name LED Black Step Light Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details