bulbs.com LED Antique Bronze Step Light Fixture P6829-20

Description
Progress Lighting LED Antique Bronze Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Lumen Output Comparable to a 7W CFL or a 25W Incandescent. Color Temperature 2700K. Beam Spread 120 Degrees.
Description
Progress Lighting LED Antique Bronze Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Lumen Output Comparable to a 7W CFL or a 25W Incandescent. Color Temperature 2700K. Beam Spread 120 Degrees.

Suppliers

Company
Product
Description
Supplier Links
LED Antique Bronze Step Light Fixture - P6829-20 - bulbs.com
Worcester, MA, USA
LED Antique Bronze Step Light Fixture
P6829-20
LED Antique Bronze Step Light Fixture P6829-20
Progress Lighting LED Antique Bronze Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Lumen Output Comparable to a 7W CFL or a 25W Incandescent. Color Temperature 2700K. Beam Spread 120 Degrees.

Progress Lighting LED Antique Bronze Step Light Fixture. Mini Decorative Vertical Step/Wall Light. Wet Location Listed. Size: 2 7/8" Wide, 4 1/2" Height. Uses a 5W LED - Included. CRI: 80. Lumen Output Comparable to a 7W CFL or a 25W Incandescent. Color Temperature 2700K. Beam Spread 120 Degrees.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6829-20
Product Name LED Antique Bronze Step Light Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details