bulbs.com Alpha Trak® High Tech Track Head Fixture P6327-28

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Bright White Finish. Size: 4" Diameter, 6" Height. Height is to bottom of track. Uses one 75W PAR30 short neck bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Bright White Finish. Size: 4" Diameter, 6" Height. Height is to bottom of track. Uses one 75W PAR30 short neck bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® High Tech Track Head Fixture - P6327-28 - bulbs.com
Worcester, MA, USA
Alpha Trak® High Tech Track Head Fixture
P6327-28
Alpha Trak® High Tech Track Head Fixture P6327-28
Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Bright White Finish. Size: 4" Diameter, 6" Height. Height is to bottom of track. Uses one 75W PAR30 short neck bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically.

Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Bright White Finish. Size: 4" Diameter, 6" Height. Height is to bottom of track. Uses one 75W PAR30 short neck bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6327-28
Product Name Alpha Trak® High Tech Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details