bulbs.com Alpha Trak® High Tech Track Head Fixture P6326-31

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Black Finish. Size: 2 3/4" Diameter, 5 1/2" Height. Height is to bottom of track. Uses one 50W PAR20 bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Black Finish. Size: 2 3/4" Diameter, 5 1/2" Height. Height is to bottom of track. Uses one 50W PAR20 bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® High Tech Track Head Fixture - P6326-31 - bulbs.com
Worcester, MA, USA
Alpha Trak® High Tech Track Head Fixture
P6326-31
Alpha Trak® High Tech Track Head Fixture P6326-31
Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Black Finish. Size: 2 3/4" Diameter, 5 1/2" Height. Height is to bottom of track. Uses one 50W PAR20 bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Black Finish. Size: 2 3/4" Diameter, 5 1/2" Height. Height is to bottom of track. Uses one 50W PAR20 bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically. The product image for this item has been provided by the manufacturer and may not accurately represent all specifications of this product. Please refer to the technical specifications of this product for the most accurate information.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6326-31
Product Name Alpha Trak® High Tech Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details