bulbs.com Alpha Trak® High Tech Track Head Fixture P6326-28

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Bright White Finish. Size: 2 3/4" Diameter, 5 1/2" Height. Height is to bottom of track. Uses one 50W PAR20 bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Bright White Finish. Size: 2 3/4" Diameter, 5 1/2" Height. Height is to bottom of track. Uses one 50W PAR20 bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® High Tech Track Head Fixture - P6326-28 - bulbs.com
Worcester, MA, USA
Alpha Trak® High Tech Track Head Fixture
P6326-28
Alpha Trak® High Tech Track Head Fixture P6326-28
Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Bright White Finish. Size: 2 3/4" Diameter, 5 1/2" Height. Height is to bottom of track. Uses one 50W PAR20 bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically.

Progress Lighting Alpha Trak® Line Voltage Adjustable High Tech Track Head Fixture. Bright White Finish. Size: 2 3/4" Diameter, 5 1/2" Height. Height is to bottom of track. Uses one 50W PAR20 bulb. Excellent for residential and retail applications. Lampholder rotates 360° horizontally and 90° up from vertically.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6326-28
Product Name Alpha Trak® High Tech Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details