bulbs.com Two-Light Fixture With Multi-Directional Heads P6149-09

Description
Progress Lighting Ceiling-Mounted Two-Light Fixture With Multi-Directional Heads Allow Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. 8 1/8" Diameter, 12 1/8" High. Extends out 6 1/2". Uses Two PAR20 Medium Base Lamps, 50W Maximum Each.
Description
Progress Lighting Ceiling-Mounted Two-Light Fixture With Multi-Directional Heads Allow Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. 8 1/8" Diameter, 12 1/8" High. Extends out 6 1/2". Uses Two PAR20 Medium Base Lamps, 50W Maximum Each.

Suppliers

Company
Product
Description
Supplier Links
Two-Light Fixture With Multi-Directional Heads - P6149-09 - bulbs.com
Worcester, MA, USA
Two-Light Fixture With Multi-Directional Heads
P6149-09
Two-Light Fixture With Multi-Directional Heads P6149-09
Progress Lighting Ceiling-Mounted Two-Light Fixture With Multi-Directional Heads Allow Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. 8 1/8" Diameter, 12 1/8" High. Extends out 6 1/2". Uses Two PAR20 Medium Base Lamps, 50W Maximum Each.

Progress Lighting Ceiling-Mounted Two-Light Fixture With Multi-Directional Heads Allow Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. 8 1/8" Diameter, 12 1/8" High. Extends out 6 1/2". Uses Two PAR20 Medium Base Lamps, 50W Maximum Each.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6149-09
Product Name Two-Light Fixture With Multi-Directional Heads
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details