bulbs.com One-Light Fixture With Multi-Directional Head P6144-30

Description
Progress Lighting Ceiling Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. White Finish, Round Back. 5" Diameter, 5 1/2" High. Extends 6 5/8" out. Uses one PAR30 medium base lamp, 75W Maximum.
Description
Progress Lighting Ceiling Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. White Finish, Round Back. 5" Diameter, 5 1/2" High. Extends 6 5/8" out. Uses one PAR30 medium base lamp, 75W Maximum.

Suppliers

Company
Product
Description
Supplier Links
One-Light Fixture With Multi-Directional Head - P6144-30 - bulbs.com
Worcester, MA, USA
One-Light Fixture With Multi-Directional Head
P6144-30
One-Light Fixture With Multi-Directional Head P6144-30
Progress Lighting Ceiling Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. White Finish, Round Back. 5" Diameter, 5 1/2" High. Extends 6 5/8" out. Uses one PAR30 medium base lamp, 75W Maximum.

Progress Lighting Ceiling Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. White Finish, Round Back. 5" Diameter, 5 1/2" High. Extends 6 5/8" out. Uses one PAR30 medium base lamp, 75W Maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6144-30
Product Name One-Light Fixture With Multi-Directional Head
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details