bulbs.com Illuma-Flex® Low Voltage Mini-Pendants P6135-09B

Description
Progress Lighting Illuma-Flex® Low Voltage Mini-Pendants. Used with Illuma-Flex® flexible track lighting system or with Alpha Trak® standard track products. Includes a converting adapter for monopoint mounting (P8780) or with a P8516 transformer to mount to standard Alpha Trak®. Brushed Nickel with Blue Glass. Size: 4 1/2" Diameter, 5" Height, Overall Height w/ Cord 72". Uses one T-4 lamp, 50W maximum, GY6.35 halogen bi-pin base - included.
Description
Progress Lighting Illuma-Flex® Low Voltage Mini-Pendants. Used with Illuma-Flex® flexible track lighting system or with Alpha Trak® standard track products. Includes a converting adapter for monopoint mounting (P8780) or with a P8516 transformer to mount to standard Alpha Trak®. Brushed Nickel with Blue Glass. Size: 4 1/2" Diameter, 5" Height, Overall Height w/ Cord 72". Uses one T-4 lamp, 50W maximum, GY6.35 halogen bi-pin base - included.

Suppliers

Company
Product
Description
Supplier Links
Illuma-Flex® Low Voltage Mini-Pendants - P6135-09B - bulbs.com
Worcester, MA, USA
Illuma-Flex® Low Voltage Mini-Pendants
P6135-09B
Illuma-Flex® Low Voltage Mini-Pendants P6135-09B
Progress Lighting Illuma-Flex® Low Voltage Mini-Pendants. Used with Illuma-Flex® flexible track lighting system or with Alpha Trak® standard track products. Includes a converting adapter for monopoint mounting (P8780) or with a P8516 transformer to mount to standard Alpha Trak®. Brushed Nickel with Blue Glass. Size: 4 1/2" Diameter, 5" Height, Overall Height w/ Cord 72". Uses one T-4 lamp, 50W maximum, GY6.35 halogen bi-pin base - included.

Progress Lighting Illuma-Flex® Low Voltage Mini-Pendants. Used with Illuma-Flex® flexible track lighting system or with Alpha Trak® standard track products. Includes a converting adapter for monopoint mounting (P8780) or with a P8516 transformer to mount to standard Alpha Trak®. Brushed Nickel with Blue Glass. Size: 4 1/2" Diameter, 5" Height, Overall Height w/ Cord 72". Uses one T-4 lamp, 50W maximum, GY6.35 halogen bi-pin base - included.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6135-09B
Product Name Illuma-Flex® Low Voltage Mini-Pendants
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details