bulbs.com Illuma-Flex® Adjustable MR16 Track Head P6126-09

Description
Progress Lighting Illuma-Flex® Adjustable MR16 Flex Track Head With Bare Lamp. Brushed Nickel Finish. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 3 1/2" Diameter, 6 1/16" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.
Description
Progress Lighting Illuma-Flex® Adjustable MR16 Flex Track Head With Bare Lamp. Brushed Nickel Finish. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 3 1/2" Diameter, 6 1/16" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Suppliers

Company
Product
Description
Supplier Links
Illuma-Flex® Adjustable MR16 Track Head - P6126-09 - bulbs.com
Worcester, MA, USA
Illuma-Flex® Adjustable MR16 Track Head
P6126-09
Illuma-Flex® Adjustable MR16 Track Head P6126-09
Progress Lighting Illuma-Flex® Adjustable MR16 Flex Track Head With Bare Lamp. Brushed Nickel Finish. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 3 1/2" Diameter, 6 1/16" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Progress Lighting Illuma-Flex® Adjustable MR16 Flex Track Head With Bare Lamp. Brushed Nickel Finish. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 3 1/2" Diameter, 6 1/16" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6126-09
Product Name Illuma-Flex® Adjustable MR16 Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details