bulbs.com Illuma-Flex® Adjustable MR16 Track Head P6124-09B

Description
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with Blue Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.
Description
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with Blue Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Suppliers

Company
Product
Description
Supplier Links
Illuma-Flex® Adjustable MR16 Track Head - P6124-09B - bulbs.com
Worcester, MA, USA
Illuma-Flex® Adjustable MR16 Track Head
P6124-09B
Illuma-Flex® Adjustable MR16 Track Head P6124-09B
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with Blue Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with Blue Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6124-09B
Product Name Illuma-Flex® Adjustable MR16 Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details