bulbs.com Illuma-Flex® Adjustable MR16 Track Head P6124-09A

Description
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with Amber Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.
Description
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with Amber Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Suppliers

Company
Product
Description
Supplier Links
Illuma-Flex® Adjustable MR16 Track Head - P6124-09A - bulbs.com
Worcester, MA, USA
Illuma-Flex® Adjustable MR16 Track Head
P6124-09A
Illuma-Flex® Adjustable MR16 Track Head P6124-09A
Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with Amber Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Progress Lighting Illuma-Flex® Adjustable MR16 Track Head. Brushed Nickel Finish. Flex track head with Amber Glass. Adjustable to 358° horizontally and 90° vertically. MR16 low voltage lamps. Size: 2 3/8" Diameter, 6" Height. Uses one MR16 bulb, 50W maximum, GU5.3 bi-pin base - included. Order with track, transformer or monopoint.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6124-09A
Product Name Illuma-Flex® Adjustable MR16 Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details