bulbs.com Illuma-Flex® Adjustable MR11 Track Head P6120-09W

Description
Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with White Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.
Description
Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with White Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.

Suppliers

Company
Product
Description
Supplier Links
Illuma-Flex® Adjustable MR11 Track Head - P6120-09W - bulbs.com
Worcester, MA, USA
Illuma-Flex® Adjustable MR11 Track Head
P6120-09W
Illuma-Flex® Adjustable MR11 Track Head P6120-09W
Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with White Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.

Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with White Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6120-09W
Product Name Illuma-Flex® Adjustable MR11 Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details