bulbs.com Illuma-Flex® Adjustable MR11 Track Head P6120-09A

Description
Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with Amber Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.
Description
Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with Amber Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.

Suppliers

Company
Product
Description
Supplier Links
Illuma-Flex® Adjustable MR11 Track Head - P6120-09A - bulbs.com
Worcester, MA, USA
Illuma-Flex® Adjustable MR11 Track Head
P6120-09A
Illuma-Flex® Adjustable MR11 Track Head P6120-09A
Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with Amber Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.

Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with Amber Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6120-09A
Product Name Illuma-Flex® Adjustable MR11 Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details