bulbs.com Alpha Trak® Line Voltage Adjustable Track Head Fixture P6111-09W

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Brushed Nickel with White Glass. Size: 2 3/8" Diameter, 3 3/4" Height. Height is to bottom of track. Uses one MR16 bulb, 50W maximum - included. GU10 twist lock base. Coated lamp to eliminate pink hue through the white glass. Provides the same visual appeal as a traditional low voltage MR16 lamp without the need for a transformer.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Brushed Nickel with White Glass. Size: 2 3/8" Diameter, 3 3/4" Height. Height is to bottom of track. Uses one MR16 bulb, 50W maximum - included. GU10 twist lock base. Coated lamp to eliminate pink hue through the white glass. Provides the same visual appeal as a traditional low voltage MR16 lamp without the need for a transformer.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Line Voltage Adjustable Track Head Fixture - P6111-09W - bulbs.com
Worcester, MA, USA
Alpha Trak® Line Voltage Adjustable Track Head Fixture
P6111-09W
Alpha Trak® Line Voltage Adjustable Track Head Fixture P6111-09W
Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Brushed Nickel with White Glass. Size: 2 3/8" Diameter, 3 3/4" Height. Height is to bottom of track. Uses one MR16 bulb, 50W maximum - included. GU10 twist lock base. Coated lamp to eliminate pink hue through the white glass. Provides the same visual appeal as a traditional low voltage MR16 lamp without the need for a transformer.

Progress Lighting Alpha Trak® Line Voltage Adjustable Track Head Fixture. Brushed Nickel with White Glass. Size: 2 3/8" Diameter, 3 3/4" Height. Height is to bottom of track. Uses one MR16 bulb, 50W maximum - included. GU10 twist lock base. Coated lamp to eliminate pink hue through the white glass. Provides the same visual appeal as a traditional low voltage MR16 lamp without the need for a transformer.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6111-09W
Product Name Alpha Trak® Line Voltage Adjustable Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details