bulbs.com Four-Light Outdoor Hanging Lantern Fixture P5574-108

Description
Progress Lighting One-Light Outdoor Hanging Lantern Fixture, Crawford Collection, Oil Rubbed Bronze Finish. Cast lanterns with clear beveled glass. 12" Diameter, 29 3/8" Height. Overall height w/chain 68"; wire 15'. Uses four candelabra base lamps, each 60 watt maximum.
Description
Progress Lighting One-Light Outdoor Hanging Lantern Fixture, Crawford Collection, Oil Rubbed Bronze Finish. Cast lanterns with clear beveled glass. 12" Diameter, 29 3/8" Height. Overall height w/chain 68"; wire 15'. Uses four candelabra base lamps, each 60 watt maximum.

Suppliers

Company
Product
Description
Supplier Links
Four-Light Outdoor Hanging Lantern Fixture - P5574-108 - bulbs.com
Worcester, MA, USA
Four-Light Outdoor Hanging Lantern Fixture
P5574-108
Four-Light Outdoor Hanging Lantern Fixture P5574-108
Progress Lighting One-Light Outdoor Hanging Lantern Fixture, Crawford Collection, Oil Rubbed Bronze Finish. Cast lanterns with clear beveled glass. 12" Diameter, 29 3/8" Height. Overall height w/chain 68"; wire 15'. Uses four candelabra base lamps, each 60 watt maximum.

Progress Lighting One-Light Outdoor Hanging Lantern Fixture, Crawford Collection, Oil Rubbed Bronze Finish. Cast lanterns with clear beveled glass. 12" Diameter, 29 3/8" Height. Overall height w/chain 68"; wire 15'. Uses four candelabra base lamps, each 60 watt maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5574-108
Product Name Four-Light Outdoor Hanging Lantern Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details