bulbs.com One-Light Outdoor Post Lantern P5486-31

Description
Progress Lighting One-Light Outdoor Post Lantern, Welbourne Collection, Textured Black Finish. Beveled clear glass panels. 120V NPF magnetic ballast. White glass chimney. 13" Diameter, 26" Height. Fits 3" post (order separately). Uses one 100W high pressure sodium E17 lamp.
Description
Progress Lighting One-Light Outdoor Post Lantern, Welbourne Collection, Textured Black Finish. Beveled clear glass panels. 120V NPF magnetic ballast. White glass chimney. 13" Diameter, 26" Height. Fits 3" post (order separately). Uses one 100W high pressure sodium E17 lamp.

Suppliers

Company
Product
Description
Supplier Links
One-Light Outdoor Post Lantern - P5486-31 - bulbs.com
Worcester, MA, USA
One-Light Outdoor Post Lantern
P5486-31
One-Light Outdoor Post Lantern P5486-31
Progress Lighting One-Light Outdoor Post Lantern, Welbourne Collection, Textured Black Finish. Beveled clear glass panels. 120V NPF magnetic ballast. White glass chimney. 13" Diameter, 26" Height. Fits 3" post (order separately). Uses one 100W high pressure sodium E17 lamp.

Progress Lighting One-Light Outdoor Post Lantern, Welbourne Collection, Textured Black Finish. Beveled clear glass panels. 120V NPF magnetic ballast. White glass chimney. 13" Diameter, 26" Height. Fits 3" post (order separately). Uses one 100W high pressure sodium E17 lamp.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5486-31
Product Name One-Light Outdoor Post Lantern
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details