bulbs.com Two-Light Outdoor Post Lantern P5434-31

Description
Progress Lighting Two-Light Outdoor Post Lantern, Westport Collection, Black Finish. Clear seeded glass with die-cast aluminum frames. 11" Diameter, 19" Height. Fits 3" post (order separately). Use two candelabra base lamps, each 60 watt maximum.
Description
Progress Lighting Two-Light Outdoor Post Lantern, Westport Collection, Black Finish. Clear seeded glass with die-cast aluminum frames. 11" Diameter, 19" Height. Fits 3" post (order separately). Use two candelabra base lamps, each 60 watt maximum.

Suppliers

Company
Product
Description
Supplier Links
Two-Light Outdoor Post Lantern - P5434-31 - bulbs.com
Worcester, MA, USA
Two-Light Outdoor Post Lantern
P5434-31
Two-Light Outdoor Post Lantern P5434-31
Progress Lighting Two-Light Outdoor Post Lantern, Westport Collection, Black Finish. Clear seeded glass with die-cast aluminum frames. 11" Diameter, 19" Height. Fits 3" post (order separately). Use two candelabra base lamps, each 60 watt maximum.

Progress Lighting Two-Light Outdoor Post Lantern, Westport Collection, Black Finish. Clear seeded glass with die-cast aluminum frames. 11" Diameter, 19" Height. Fits 3" post (order separately). Use two candelabra base lamps, each 60 watt maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5434-31
Product Name Two-Light Outdoor Post Lantern
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details