bulbs.com Adjustable Path/Flood Light Fixture P5248-25WB

Description
Progress Lighting Adjustable Path/Flood Low Voltage Light Fixture with stem. Verde finish. Requires transformer. Includes 1/2" NPS threaded adapter connector (P8651). 4" W, 20" H, Extends out 7 7/8". Uses one 12V halogen bi-pin 20W bulb - - included. Must be connected to a 12V transformer.
Description
Progress Lighting Adjustable Path/Flood Low Voltage Light Fixture with stem. Verde finish. Requires transformer. Includes 1/2" NPS threaded adapter connector (P8651). 4" W, 20" H, Extends out 7 7/8". Uses one 12V halogen bi-pin 20W bulb - - included. Must be connected to a 12V transformer.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Path/Flood Light Fixture - P5248-25WB - bulbs.com
Worcester, MA, USA
Adjustable Path/Flood Light Fixture
P5248-25WB
Adjustable Path/Flood Light Fixture P5248-25WB
Progress Lighting Adjustable Path/Flood Low Voltage Light Fixture with stem. Verde finish. Requires transformer. Includes 1/2" NPS threaded adapter connector (P8651). 4" W, 20" H, Extends out 7 7/8". Uses one 12V halogen bi-pin 20W bulb - - included. Must be connected to a 12V transformer.

Progress Lighting Adjustable Path/Flood Low Voltage Light Fixture with stem. Verde finish. Requires transformer. Includes 1/2" NPS threaded adapter connector (P8651). 4" W, 20" H, Extends out 7 7/8". Uses one 12V halogen bi-pin 20W bulb - - included. Must be connected to a 12V transformer.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5248-25WB
Product Name Adjustable Path/Flood Light Fixture
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details