bulbs.com One-Light Pendant Fixture P5195-09

Description
Progress Lighting One-Light Pendant Fixture, Schoolhouse Collection, Brushed Nickel Finish. White opal glass and geometric designs work together to give a hint of nostalgia to any decor. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 12" Diameter, 12 3/4" Height. Overall height w/stem 79"; Wire 10'. Uses one medium base lamp, 100W maximum.
Description
Progress Lighting One-Light Pendant Fixture, Schoolhouse Collection, Brushed Nickel Finish. White opal glass and geometric designs work together to give a hint of nostalgia to any decor. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 12" Diameter, 12 3/4" Height. Overall height w/stem 79"; Wire 10'. Uses one medium base lamp, 100W maximum.

Suppliers

Company
Product
Description
Supplier Links
One-Light Pendant Fixture - P5195-09 - bulbs.com
Worcester, MA, USA
One-Light Pendant Fixture
P5195-09
One-Light Pendant Fixture P5195-09
Progress Lighting One-Light Pendant Fixture, Schoolhouse Collection, Brushed Nickel Finish. White opal glass and geometric designs work together to give a hint of nostalgia to any decor. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 12" Diameter, 12 3/4" Height. Overall height w/stem 79"; Wire 10'. Uses one medium base lamp, 100W maximum.

Progress Lighting One-Light Pendant Fixture, Schoolhouse Collection, Brushed Nickel Finish. White opal glass and geometric designs work together to give a hint of nostalgia to any decor. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 12" Diameter, 12 3/4" Height. Overall height w/stem 79"; Wire 10'. Uses one medium base lamp, 100W maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5195-09
Product Name One-Light Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details