bulbs.com Pendant Fixture P5179-108

Description
Progress Lighting Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Open angles with clear seeded glass highlight the inner pleated umber shade. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 16 3/4" Diameter, 20 1/2" Height. Overall height w/stem 86"; Wire 10'. Uses one medium base lamp, 100W maximum.
Description
Progress Lighting Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Open angles with clear seeded glass highlight the inner pleated umber shade. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 16 3/4" Diameter, 20 1/2" Height. Overall height w/stem 86"; Wire 10'. Uses one medium base lamp, 100W maximum.

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture - P5179-108 - bulbs.com
Worcester, MA, USA
Pendant Fixture
P5179-108
Pendant Fixture P5179-108
Progress Lighting Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Open angles with clear seeded glass highlight the inner pleated umber shade. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 16 3/4" Diameter, 20 1/2" Height. Overall height w/stem 86"; Wire 10'. Uses one medium base lamp, 100W maximum.

Progress Lighting Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Open angles with clear seeded glass highlight the inner pleated umber shade. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 16 3/4" Diameter, 20 1/2" Height. Overall height w/stem 86"; Wire 10'. Uses one medium base lamp, 100W maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5179-108
Product Name Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details