bulbs.com Mini-Pendant Fixture P5177-108

Description
Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Thin linear details give an etched sleek profile to the umber shade surrounded by clear glass. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 9 1/2" Diameter, 7 1/4" Height. Overall height w/stem 73"; Wire 10'. Uses one medium base lamp, 100W maximum.
Description
Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Thin linear details give an etched sleek profile to the umber shade surrounded by clear glass. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 9 1/2" Diameter, 7 1/4" Height. Overall height w/stem 73"; Wire 10'. Uses one medium base lamp, 100W maximum.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5177-108 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5177-108
Mini-Pendant Fixture P5177-108
Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Thin linear details give an etched sleek profile to the umber shade surrounded by clear glass. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 9 1/2" Diameter, 7 1/4" Height. Overall height w/stem 73"; Wire 10'. Uses one medium base lamp, 100W maximum.

Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Thin linear details give an etched sleek profile to the umber shade surrounded by clear glass. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 9 1/2" Diameter, 7 1/4" Height. Overall height w/stem 73"; Wire 10'. Uses one medium base lamp, 100W maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5177-108
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details