bulbs.com Mini-Pendant Fixture P5176-20

Description
Progress Lighting Mini-Pendant Fixture, Janos Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 6" Diameter, 7 1/2" Height. Overall height w/stem 64"; Wire 10'. Uses one medium base lamp, 100W max.
Description
Progress Lighting Mini-Pendant Fixture, Janos Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 6" Diameter, 7 1/2" Height. Overall height w/stem 64"; Wire 10'. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5176-20 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5176-20
Mini-Pendant Fixture P5176-20
Progress Lighting Mini-Pendant Fixture, Janos Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 6" Diameter, 7 1/2" Height. Overall height w/stem 64"; Wire 10'. Uses one medium base lamp, 100W max.

Progress Lighting Mini-Pendant Fixture, Janos Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 6" Diameter, 7 1/2" Height. Overall height w/stem 64"; Wire 10'. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5176-20
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details