bulbs.com Mini-Pendant Fixture P5172-108

Description
Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Open angles with clear seeded glass highlight the inner pleated umber shade. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 10" Diameter, 14 1/2" Height. Overall height w/stem 81"; Wire 10'. Uses one medium base lamp, 100W maximum.
Description
Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Open angles with clear seeded glass highlight the inner pleated umber shade. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 10" Diameter, 14 1/2" Height. Overall height w/stem 81"; Wire 10'. Uses one medium base lamp, 100W maximum.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5172-108 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5172-108
Mini-Pendant Fixture P5172-108
Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Open angles with clear seeded glass highlight the inner pleated umber shade. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 10" Diameter, 14 1/2" Height. Overall height w/stem 81"; Wire 10'. Uses one medium base lamp, 100W maximum.

Progress Lighting Mini-Pendant Fixture, Umber and Clear Glass, Oil Rubbed Bronze Finish. Open angles with clear seeded glass highlight the inner pleated umber shade. Includes two 6", one 12" and two 15" stems and 6 links of 9 gauge chain. 10" Diameter, 14 1/2" Height. Overall height w/stem 81"; Wire 10'. Uses one medium base lamp, 100W maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5172-108
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details